Flip Electronics PMIC - AC DC Converters, Offline Switchers NCP1399AHDR2G

Description
IC OFFLINE SW HALF-BRDG 16SOIC
Description
IC OFFLINE SW HALF-BRDG 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1399AHDR2G is a high-performance current mode controller designed for half-bridge resonant converters, featuring integrated 600 V gate drivers that simplify layout and reduce the external component count. It operates at high frequencies ranging from 20 kHz to 750 kHz and includes a dedicated output for driving a Power Factor Correction (PFC) controller, enhancing efficiency in applications requiring a PFC front stage. This controller incorporates several protection features, including overload protection, over-current protection, brown-out detection, and over-voltage and over-temperature protections, ensuring safe operation across various applications. The NCP1399AHDR2G is suitable for use in adapters, offline battery chargers, flat panel display power converters, and computing power supplies. Its automatic dead-time adjustment and skip mode operation improve light load efficiency, while off-mode operation minimizes no-load consumption. The device is packaged in a Pb-free SOIC-16 format, making it compliant with environmental regulations.

Datasheet Summary
Powered by GS/AI

The NCP1399AHDR2G is a high-performance current mode controller designed for half-bridge resonant converters, featuring integrated 600 V gate drivers that simplify layout and reduce the external component count. It operates at high frequencies ranging from 20 kHz to 750 kHz and includes a dedicated output for driving a Power Factor Correction (PFC) controller, enhancing efficiency in applications requiring a PFC front stage. This controller incorporates several protection features, including overload protection, over-current protection, brown-out detection, and over-voltage and over-temperature protections, ensuring safe operation across various applications. The NCP1399AHDR2G is suitable for use in adapters, offline battery chargers, flat panel display power converters, and computing power supplies. Its automatic dead-time adjustment and skip mode operation improve light load efficiency, while off-mode operation minimizes no-load consumption. The device is packaged in a Pb-free SOIC-16 format, making it compliant with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1399AHDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399AHDR2G
PMIC - AC DC Converters, Offline Switchers NCP1399AHDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category AC-DC Converter Chips
Product Number NCP1399AHDR2G
Product Name PMIC - AC DC Converters, Offline Switchers
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details