FLIP ELECTRONICS
NB7NPQ7021MMUTXG -- INTERFACE - SIGNAL BUFFERS, REPEATERS, SPLITTERS
Flip Electronics
Interface - Signal Buffers, Repeaters, Splitters
NB7NPQ7021MMUTXG
Description
DUAL CHANNEL USB 3.0/3.1
-
Lingto Electronic Limited
Datasheet
Description
DUAL CHANNEL USB 3.0/3.1
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Buffer Amplifiers |
|
Product Number
|
NB7NPQ7021MMUTXG |
|
Product Name
|
Interface - Signal Buffers, Repeaters, Splitters |
|
Source Current (IS)
|
130 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Slew Rate
2500 V/µs
Bandwidth
1100 MHz
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
SOP; MSOP; 8-MSOP
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Renesas Electronics Corporation
Supply Voltage (VS)
2.7 to 3.6 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers