The MKL02Z8VFG4 is a 32-bit microcontroller from the Kinetis KL02 family, featuring 8 KB of flash memory and 1 KB of SRAM. It operates at a maximum frequency of 48 MHz and is based on the energy-efficient ARM Cortex-M0+ architecture. The device is designed for low power consumption, with run power as low as 36 OºA/MHz and static power consumption down to 2 OºA, making it suitable for battery-operated applications. This microcontroller supports a variety of communication interfaces, including one 8-bit SPI module, one low-power UART module, and two I2C modules. It also includes a 12-bit SAR ADC and an analog comparator with a 6-bit DAC. The MKL02Z8VFG4 is packaged in a compact 16-pin QFN format, measuring 3 x 3 mm, which is advantageous for space-constrained designs. Operating voltage ranges from 1.71 to 3.6 V, and it is rated for an ambient temperature range of -40 to 105°C. The device offers multiple low-power modes and features a watchdog timer for enhanced reliability. Overall, the MKL02Z8VFG4 is a suitable choice for applications requiring efficient processing and low power consumption in a small form factor.
IC MCU 32BIT 8KB FLASH 16QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MKL02Z8VFG4R |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |