Flip Electronics Embedded - Microcontrollers MCF5274CVM166

Description
IC MCU 32BIT ROMLESS 256MAPBGA
Description
IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF5274CVM166 is a member of the MCF5275 family of RISC microprocessors from Freescale Semiconductor, featuring a ColdFire version 2 core. It operates at a clock speed of up to 166 MHz and delivers performance of up to 159 MIPS (Dhrystone 2.1). This microcontroller includes a 256 MAPBGA package, 64 Kbytes of SRAM, and a configurable 16 Kbytes instruction/data cache. The MCF5274CVM166 supports various integrated peripherals, including a single Fast Ethernet Controller, multiple UARTs, I2C, and PWM modules, making it suitable for applications requiring significant control processing, such as networking, security, and medical devices. It operates within a temperature range of -40°C to +85°C, which is beneficial for industrial applications. The device also features a watchdog timer, direct memory access (DMA), and a debug interface, enhancing its usability in complex systems. Engineers considering this microcontroller should evaluate its integration capabilities and performance specifications to determine its fit for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The MCF5274CVM166 is a member of the MCF5275 family of RISC microprocessors from Freescale Semiconductor, featuring a ColdFire version 2 core. It operates at a clock speed of up to 166 MHz and delivers performance of up to 159 MIPS (Dhrystone 2.1). This microcontroller includes a 256 MAPBGA package, 64 Kbytes of SRAM, and a configurable 16 Kbytes instruction/data cache. The MCF5274CVM166 supports various integrated peripherals, including a single Fast Ethernet Controller, multiple UARTs, I2C, and PWM modules, making it suitable for applications requiring significant control processing, such as networking, security, and medical devices. It operates within a temperature range of -40°C to +85°C, which is beneficial for industrial applications. The device also features a watchdog timer, direct memory access (DMA), and a debug interface, enhancing its usability in complex systems. Engineers considering this microcontroller should evaluate its integration capabilities and performance specifications to determine its fit for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MCF5274CVM166 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5274CVM166
Embedded - Microcontrollers MCF5274CVM166
IC MCU 32BIT ROMLESS 256MAPBGA

IC MCU 32BIT ROMLESS 256MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MCF5274CVM166
Product Name Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers