Flip Electronics Logic - Flip Flops MC74LVX574DWR2G

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LVX574DWR2G is an octal D-type flip-flop featuring 3-state outputs, designed for high-speed applications. It operates with a supply voltage range of 2.0 V to 3.6 V and can tolerate input voltages up to 5.5 V, making it suitable for interfacing between 5.0 V and 3.0 V systems. The device has a typical propagation delay of 8.5 ns at 3.3 V and a maximum power dissipation of 4 µA at 25°C, indicating low power consumption. This flip-flop includes power down protection on inputs and exhibits balanced propagation delays, contributing to its reliability in digital circuits. The outputs can be placed in a high impedance state when the output enable input is high. The device is also compliant with RoHS standards and has an ESD withstand voltage of over 2000 V, ensuring robustness in various applications. The MC74LVX574DWR2G is available in a 20-lead SOIC package, making it compatible with standard logic families.

Datasheet Summary
Powered by GS/AI

The MC74LVX574DWR2G is an octal D-type flip-flop featuring 3-state outputs, designed for high-speed applications. It operates with a supply voltage range of 2.0 V to 3.6 V and can tolerate input voltages up to 5.5 V, making it suitable for interfacing between 5.0 V and 3.0 V systems. The device has a typical propagation delay of 8.5 ns at 3.3 V and a maximum power dissipation of 4 µA at 25°C, indicating low power consumption. This flip-flop includes power down protection on inputs and exhibits balanced propagation delays, contributing to its reliability in digital circuits. The outputs can be placed in a high impedance state when the output enable input is high. The device is also compliant with RoHS standards and has an ESD withstand voltage of over 2000 V, ensuring robustness in various applications. The MC74LVX574DWR2G is available in a 20-lead SOIC package, making it compatible with standard logic families.

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74LVX574DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LVX574DWR2G
Logic - Flip Flops MC74LVX574DWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74LVX574DWR2G
Product Name Logic - Flip Flops
fMAX 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7473N - Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
4 suppliers
Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74LV273PW,118 - 1009060-74LV273PW,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1 V ~ 5.5 V
Propagation Delay 16 ns
View Details
5 suppliers