Flip Electronics Embedded - Microcontrollers MC68HC11E1MFNE3

Description
IC MCU 8BIT ROMLESS 52PLCC
Description
IC MCU 8BIT ROMLESS 52PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC11E1MFNE3 is an 8-bit microcontroller from the M68HC11E family, designed for embedded applications. It features a ROMless architecture, allowing for flexible memory configurations. The device is housed in a 52-pin PLCC package, making it suitable for various compact designs. The microcontroller is equipped with multiple I/O ports, timers, and an integrated serial communication interface, which enhances its versatility for different applications. It is important for engineers to consider the specific requirements of their projects, as the MC68HC11E1MFNE3 is not intended for use in life-supporting systems or applications where failure could result in personal injury or death.

Datasheet Summary
Powered by GS/AI

The MC68HC11E1MFNE3 is an 8-bit microcontroller from the M68HC11E family, designed for embedded applications. It features a ROMless architecture, allowing for flexible memory configurations. The device is housed in a 52-pin PLCC package, making it suitable for various compact designs. The microcontroller is equipped with multiple I/O ports, timers, and an integrated serial communication interface, which enhances its versatility for different applications. It is important for engineers to consider the specific requirements of their projects, as the MC68HC11E1MFNE3 is not intended for use in life-supporting systems or applications where failure could result in personal injury or death.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MC68HC11E1MFNE3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11E1MFNE3
Embedded - Microcontrollers MC68HC11E1MFNE3
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MC68HC11E1MFNE3
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details