The MC68060RC50 is a 32-bit microprocessor operating at a frequency of 50 MHz. It features a PGA package type and has a maximum junction temperature of 110°C, with a minimum ambient temperature of 0°C. This microprocessor is part of the MC68060 family, which includes variants with different frequencies and configurations. It is designed for applications that require high performance and efficiency. The MC68060RC50 is suitable for embedded systems where processing power is critical. Engineers should consider this product for projects that demand reliable and robust microprocessor capabilities.
MICROPROCESSOR, 32-BIT, 50MHZ, C
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | MC68060RC50 |
| Product Name | Embedded - Microprocessors |
| Microprocessor Family | 68060 |