Flip Electronics Logic - Counters, Dividers MC10EP33DR2G

Description
IC DIVIDER 1:4 ECL CLK IN 8SOIC
Datasheet
Description
IC DIVIDER 1:4 ECL CLK IN 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - MC10EP33DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10EP33DR2G
Logic - Counters, Dividers MC10EP33DR2G
IC DIVIDER 1:4 ECL CLK IN 8SOIC

IC DIVIDER 1:4 ECL CLK IN 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Dividers
Product Number MC10EP33DR2G
Product Name Logic - Counters, Dividers
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
11 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
14-stage divider and oscillator - 74AHC1G4214GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
5 suppliers