The CAV93C76YE-GT3 is an 8-Kb EEPROM memory device from Lingto Electronic Limited, designed for automotive applications and qualified to AEC-Q100 Grade 1 standards, allowing operation in temperatures ranging from -40°C to +125°C. It features a Microwire interface and can be configured for either 8-bit or 16-bit memory organization, depending on the connection of the ORG pin. The device supports high-speed operation at 2 MHz and operates within a supply voltage range of 2.5 V to 5.5 V. This EEPROM is built using advanced CMOS technology, ensuring durability with a specified endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years. It includes features such as self-timed write cycles, software write protection, and power-up inadvertent write protection, making it suitable for reliable data storage in automotive applications. The CAV93C76YE-GT3 is available in both 8-pin SOIC and TSSOP packages and is compliant with RoHS standards.
IC EEPROM 8KBIT SPI 2MHZ 8TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CAV93C76YE-GT3 |
| Product Name | Memory |
| Memory Category | EEPROM; EEPROM |