FLIP ELECTRONICS
954550CGLF -- CLOCK/TIMING - APPLICATION SPECIFIC
Flip Electronics
Clock/Timing - Application Specific
954550CGLF
Description
IC TIMING CLOCK
-
Lingto Electronic Limited
Datasheet
Description
IC TIMING CLOCK
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
954550CGLF |
|
Product Name
|
Clock/Timing - Application Specific |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
25 MHz
View Details
2 suppliers
Bus Interface
LVCMOS
Package Type
TSSOP
Supply Voltage
1.8 volts
View Details
9 suppliers
Device Type
RTC; Real Time Clock
Package Type
LCC
Supply Voltage
1 to 4.4 volts
View Details