Flexxon Memory FEMC128GBA-E530

Description
IC FLASH 1TBIT EMMC 5.1 100FBGA
Request a Quote Datasheet
Description
IC FLASH 1TBIT EMMC 5.1 100FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 3052-FEMC128GBA-E530-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1TBIT EMMC 5.1 100FBGA

IC FLASH 1TBIT EMMC 5.1 100FBGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
FEMC128GBA-E530
Integrated Circuits (ICs) - Memory - Memory FEMC128GBA-E530
IC FLASH 1TBIT EMMC 5.1 100FBGA

IC FLASH 1TBIT EMMC 5.1 100FBGA

Supplier's Site
Memory - FEMC128GBA-E530 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 1Tbit eMMC_5.1 200 MHz 100-FBGA (14x18)

FLASH - NAND (TLC) Memory IC 1Tbit eMMC_5.1 200 MHz 100-FBGA (14x18)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 3052-FEMC128GBA-E530-ND FEMC128GBA-E530 FEMC128GBA-E530
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - QMP9GL512P11FFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details