Flexovit USA, Inc. Flap Discs Z5002F

Description
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
Datasheet
Description
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z5002F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z5002F
Flap Discs Z5002F
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.

Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA40
ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z5002F
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502679 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mounted Flap Wheels - PB507 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc - WEI-31328 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details