Flexovit USA, Inc. Flap Discs Z4080F

Description
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24 A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.
Datasheet
Description
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24 A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z4080F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z4080F
Flap Discs Z4080F
Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc. A24 A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.

Flexovit ZIRCOTEX High Performance Type 27 & Type 29 Flap Discs are made with aluminum oxide resin cloth backed by a high strength fiberglass disc.
A24
A general purpose wheel intended for applications that do not require extensive material removal. This spec is ideal on ferrous and nonferrous metals including iron, steel, stainless steel, aluminum, brass and copper. Since they grind relatively cool they are ideal for thin gauge metals which may be prone to bluing.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z4080F
Product Name Flap Discs
Type Aluminum Oxide
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254420013 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details