Flexovit USA, Inc. Unmounted Flap Wheels PJ523

Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A80 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A80 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmounted Flap Wheels - PJ523 - Flexovit USA, Inc.
Angola, NY, USA
Unmounted Flap Wheels
PJ523
Unmounted Flap Wheels PJ523
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A80 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Large, uniform flaps deliver a satin finish on contoured surfaces.
  • Engineered for perfect balance and smooth running

A80
Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PJ523
Product Name Unmounted Flap Wheels
Type Flapwheel
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
Outer / OD 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502675 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Specs
Type Alumina Zirconia
Max Speed 8600 to 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-31415 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details