Flexovit USA, Inc. Mounted Flap Wheels PD502

Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A60 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet
Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A60 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels - PD502 - Flexovit USA, Inc.
Angola, NY, USA
Mounted Flap Wheels
PD502
Mounted Flap Wheels PD502
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A60 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
  • Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life.
  • Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing.

A60
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PD502
Product Name Mounted Flap Wheels
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
Outer / OD 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502701 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 4700 rpm
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - 1290194 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details