Flexovit USA, Inc. Mounted Flap Wheels PB503T

Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A80 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet
Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A80 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels - PB503T - Flexovit USA, Inc.
Angola, NY, USA
Mounted Flap Wheels
PB503T
Mounted Flap Wheels PB503T
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A80 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
  • Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life.
  • Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing.

A80
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PB503T
Product Name Mounted Flap Wheels
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
Outer / OD 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Medium Threaded Shank Mini Flap Wheel - 08834130708 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z4535FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details