A60
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | PA502 |
| Product Name | Mounted Flap Wheels |
| Type | Aluminum Oxide |
| Max Speed | 25000 rpm |
| Applications & Materials Abraded | Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass |
| Outer / OD | 1 inch (25.4 mm) |