Flexovit USA, Inc. Wire Saucer Brushes C2300

Description
Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes. Excellent for surface cleaning in difficult to reach places. Carbon Wire: 0.0118 - For general purpose cleaning and deburring. For light and medium duty applications.
Description
Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes. Excellent for surface cleaning in difficult to reach places. Carbon Wire: 0.0118 - For general purpose cleaning and deburring. For light and medium duty applications.

Suppliers

Company
Product
Description
Supplier Links
Wire Saucer Brushes - C2300 - Flexovit USA, Inc.
Angola, NY, USA
Wire Saucer Brushes
C2300
Wire Saucer Brushes C2300
Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes. Excellent for surface cleaning in difficult to reach places. Carbon Wire: 0.0118 - For general purpose cleaning and deburring. For light and medium duty applications.
  • Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes.
  • Excellent for surface cleaning in difficult to reach places.

Carbon Wire: 0.0118 - For general purpose cleaning and deburring.
For light and medium duty applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C2300
Product Name Wire Saucer Brushes
Brush Filament / Fill Material Steel; Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Closed Hole Stem Brush Series #85 - 85-S437 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4.5 inch (114 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details