Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C2150

Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.
Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C2150 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C2150
Wire Wheel Brushes for Die Grinders C2150
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C2150
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.4375 inch (11.11 mm)
Rotary Speed 25000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2878110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Mini Abrasive Nylon Brush - 81-AY-.047 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details