Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C2140

Description
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.
Description
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C2140 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C2140
Wire Wheel Brushes for Die Grinders C2140
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C2140
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.4375 inch (11.11 mm)
Rotary Speed 25000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2 inch (50.8 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density - 0183200 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 0.5000 inch (12.7 mm)
View Details