Carbon Wire: 0.014 - For general purpose cleaning and deburring.
Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | C2110 |
| Product Name | Wire Wheel Brushes for Die Grinders |
| Brush Filament / Fill Material | Steel; Metal Wire |
| Width | 0.4375 inch (11.11 mm) |
| Rotary Speed | 25000 rpm |
| Applications | Portable Grinder or Handheld |