Carbon Wire: 0.014 - For general purpose cleaning and deburring.
Knotted - Provides aggressive action on a variety of cleaning and maintenance applications.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | C1900 |
| Product Name | Wire End Brushes |
| Specific Product Type / Shape | End Brush |
| Brush Filament / Fill Material | Steel; Metal Wire |
| Rotary Speed | 20000 rpm |
| Applications | Portable Grinder or Handheld |