Flexovit USA, Inc. Wire End Brushes C1890

Description
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Crimped - Offers softer brushing. Ideal for surface blending, cleaning and polishing.
Description
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Crimped - Offers softer brushing. Ideal for surface blending, cleaning and polishing.

Suppliers

Company
Product
Description
Supplier Links
Wire End Brushes - C1890 - Flexovit USA, Inc.
Angola, NY, USA
Wire End Brushes
C1890
Wire End Brushes C1890
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Crimped - Offers softer brushing. Ideal for surface blending, cleaning and polishing.
  • Ideal for cleaning and finishing pipes and working in recessed areas.
  • Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance.

Carbon Wire: 0.020 - For general purpose cleaning and deburring.
Crimped - Offers softer brushing. Ideal for surface blending, cleaning and polishing.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1890
Product Name Wire End Brushes
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 20000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Crimped Wire Wheel Brush - BDM-6S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.5000 inch (12.7 mm)
Rotary Speed 4500 rpm
View Details
FybRglass® Wheels - AE0064 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details