Flexovit USA, Inc. Wire End Brushes C1780

Description
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped, Circular - Flared brush is excellent for side cleaning or working within pipes.
Description
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped, Circular - Flared brush is excellent for side cleaning or working within pipes.

Suppliers

Company
Product
Description
Supplier Links
Wire End Brushes - C1780 - Flexovit USA, Inc.
Angola, NY, USA
Wire End Brushes
C1780
Wire End Brushes C1780
Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped, Circular - Flared brush is excellent for side cleaning or working within pipes.
  • Ideal for cleaning and finishing pipes and working in recessed areas.
  • Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance.

Carbon Wire: 0.014 - For general purpose cleaning and deburring.
Crimped, Circular - Flared brush is excellent for side cleaning or working within pipes.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1780
Product Name Wire End Brushes
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 20000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Silicon Carbide Filament, Standard Density --Disc Brushes - 0560600 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2000 rpm
View Details