Carbon Wire: 0.035 - For general purpose cleaning and deburring.
Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale removal.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | C1680 |
| Product Name | Wire Cup Brushes |
| Specific Product Type / Shape | Cup Brush |
| Brush Filament / Fill Material | Steel; Metal Wire |
| Rotary Speed | 6000 rpm |