C1422 -- EXPANSION JOINT BRUSHES
Flexovit USA, Inc.
Expansion Joint Brushes
C1422
Description
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
Description
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
Suppliers
Expansion Joint Brushes
C1422
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
- For cleaning joints or cracks in asphalt and concrete.
- Also used for preparing expansion joints for filling and sealing.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
C1422 |
|
Product Name
|
Expansion Joint Brushes |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Width
|
0.3750 inch (9.52 mm)
|
|
Rotary Speed
|
6300 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
4.5 inch (114 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details