Flexovit USA, Inc. Wire Wheel Brushes for Angle Grinders C1275

Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.
Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Angle Grinders - C1275 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Angle Grinders
C1275
Wire Wheel Brushes for Angle Grinders C1275
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1275
Product Name Wire Wheel Brushes for Angle Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 1347412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
Cross Hole Deburring Series #81 - 81-A-.109 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details