Carbon Wire: 0.020 - For general purpose cleaning and deburring.
Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | C1270 |
| Product Name | Wire Wheel Brushes for Angle Grinders |
| Brush Filament / Fill Material | Steel; Metal Wire |
| Width | 0.2500 inch (6.35 mm) |
| Rotary Speed | 12000 rpm |