Flexovit USA, Inc. Wire Wheel Brushes for Angle Grinders C1180

Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.
Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Angle Grinders - C1180 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Angle Grinders
C1180
Wire Wheel Brushes for Angle Grinders C1180
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1180
Product Name Wire Wheel Brushes for Angle Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Closed Hole Stem Brush Series #85 - 85-S812 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 6 inch (152 mm)
View Details
E111/C Metal Body Coarse FybRglass® Eraser - AA0020 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details