Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C1070

Description
Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.
Description
Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C1070 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C1070
Wire Wheel Brushes for Die Grinders C1070
Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.
  • Knot wire wheel brushes feature twisted wire tufts for heavy duty applications.
  • High quality wire delivers reliable cleaning performance every time.

Carbon Wire: 0.014 - For general purpose cleaning and deburring.
Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1070
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Steel; Metal Wire
Width 0.6250 inch (15.87 mm)
Rotary Speed 20000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 227917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Applications Cleaning
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Pile Lifter - R2 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush
Brush Filament / Fill Material Metal Wire
Length 14.75 inch (375 mm)
View Details