Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C1050

Description
Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.
Description
Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C1050 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C1050
Wire Wheel Brushes for Die Grinders C1050
Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.
  • Knot wire wheel brushes feature twisted wire tufts for heavy duty applications.
  • High quality wire delivers reliable cleaning performance every time.

Carbon Wire: 0.014 - For general purpose cleaning and deburring.
Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1050
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Steel; Metal Wire
Width 0.5000 inch (12.7 mm)
Rotary Speed 25000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Cross Hole Deburring Series #81 - 81-A-.032 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details