Flexovit USA, Inc. Belts - Surface Conditioning 49330

Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.
Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Belts - Surface Conditioning - 49330 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Surface Conditioning
49330
Belts - Surface Conditioning 49330
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.
  • Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging.
  • Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish.

General Purpose - Coarse
Aggressive action ideal for rugged applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 49330
Product Name Belts - Surface Conditioning
Belt Type Portable Grinder or File Belt; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261017898 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Sanding Drums - 768270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 60 # or Microns
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Silicon Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
View Details