Flexovit USA, Inc. Belts - Surface Conditioning 49180

Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. Heavy Duty - Coarse Aggressive action ideal for rugged applications.
Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. Heavy Duty - Coarse Aggressive action ideal for rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Belts - Surface Conditioning - 49180 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Surface Conditioning
49180
Belts - Surface Conditioning 49180
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. Heavy Duty - Coarse Aggressive action ideal for rugged applications.
  • Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging.
  • Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish.

Heavy Duty - Coarse
Aggressive action ideal for rugged applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 49180
Product Name Belts - Surface Conditioning
Belt Type Bench, Pedestal or Backstand; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Belt Job Pack - 07660702062 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2795026 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1/2" x 21" - A-34578 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - RKXYEO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Polyester
Type Aluminum Oxide
Grit Size 24 to 150 # or Microns
View Details