Flexovit USA, Inc. Belts - Surface Conditioning 49060

Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.
Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Belts - Surface Conditioning - 49060 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Surface Conditioning
49060
Belts - Surface Conditioning 49060
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.
  • Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging.
  • Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish.

General Purpose - Coarse
Aggressive action ideal for rugged applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 49060
Product Name Belts - Surface Conditioning
Belt Type Portable Grinder or File Belt; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794978 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 22.0 inch (560 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834194024 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 120 # or Microns
View Details