Flexovit USA, Inc. Belts - Sanding 48350

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A60 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A60 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The sanding belts from Flexovit USA, Inc. are designed for industrial and portable applications, featuring a durable X-Weight cotton cloth backing. The belts utilize premium aluminum oxide grain, which is known for its fast cutting capabilities and long life, making them suitable for both wood and metal sanding operations. The full resin bonding enhances flexibility and heat resistance, ensuring consistent performance across various applications. The belts are constructed with a Mylar tape butt joint seam that resists stretching, contributing to a smooth, bump-free sanding experience.

Datasheet Summary
Powered by GS/AI

The sanding belts from Flexovit USA, Inc. are designed for industrial and portable applications, featuring a durable X-Weight cotton cloth backing. The belts utilize premium aluminum oxide grain, which is known for its fast cutting capabilities and long life, making them suitable for both wood and metal sanding operations. The full resin bonding enhances flexibility and heat resistance, ensuring consistent performance across various applications. The belts are constructed with a Mylar tape butt joint seam that resists stretching, contributing to a smooth, bump-free sanding experience.

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48350 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48350
Belts - Sanding 48350
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A60 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A60
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48350
Product Name Belts - Sanding
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794978 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 22.0 inch (560 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261003177 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742302-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details