Flexovit USA, Inc. Belts - Sanding 48262

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A100 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A100 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48262 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48262
Belts - Sanding 48262
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A100 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A100
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48262
Product Name Belts - Sanding
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794982 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 24.0 inch (610 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333555 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Aluminum Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details