Flexovit USA, Inc. Belts - Sanding 48217

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A100 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A100 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexovit sanding belt, part number 48217, features an X-Weight cotton cloth backing with a Mylar tape butt joint seam, designed to resist stretching and ensure smooth, bump-free sanding. It utilizes premium aluminum oxide grain and full resin bonding, which contribute to the belt's flexibility and heat resistance. This product is suitable for both wood and metal sanding operations, providing consistent performance and long life due to its closed coat aluminum oxide grain. The belt is intended for various applications, making it a versatile choice for engineers seeking reliable sanding solutions.

Datasheet Summary
Powered by GS/AI

The Flexovit sanding belt, part number 48217, features an X-Weight cotton cloth backing with a Mylar tape butt joint seam, designed to resist stretching and ensure smooth, bump-free sanding. It utilizes premium aluminum oxide grain and full resin bonding, which contribute to the belt's flexibility and heat resistance. This product is suitable for both wood and metal sanding operations, providing consistent performance and long life due to its closed coat aluminum oxide grain. The belt is intended for various applications, making it a versatile choice for engineers seeking reliable sanding solutions.

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48217 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48217
Belts - Sanding 48217
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A100 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A100
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48217
Product Name Belts - Sanding
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883421 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261018076 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
PTX Ceramic Grinding Belt Sleeve - 42480 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details