Flexovit USA, Inc. Belts - Sanding 48143

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A120 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A120 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48143 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48143
Belts - Sanding 48143
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A120 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A120
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48143
Product Name Belts - Sanding
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Fine
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794952 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 393.7 inch (10000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
All Purpose Belt Job Pack - 07660701741 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 3/8" x 21" - A-34481-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details