Flexovit USA, Inc. Belts - Sanding 48141

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A80 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A80 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexovit sanding belts, specifically part number 48141, are designed for industrial and portable sanding applications. These belts feature a premium aluminum oxide grain that provides durability and long life, making them suitable for both wood and metal sanding tasks. The belts are constructed with an X-weight cotton cloth backing and utilize a Mylar tape butt joint seam, which enhances flexibility and minimizes stretching during use. This design ensures smooth, bump-free sanding performance. The closed coat structure of the aluminum oxide grain contributes to effective material removal, making these belts a reliable choice for various sanding operations.

Datasheet Summary
Powered by GS/AI

The Flexovit sanding belts, specifically part number 48141, are designed for industrial and portable sanding applications. These belts feature a premium aluminum oxide grain that provides durability and long life, making them suitable for both wood and metal sanding tasks. The belts are constructed with an X-weight cotton cloth backing and utilize a Mylar tape butt joint seam, which enhances flexibility and minimizes stretching during use. This design ensures smooth, bump-free sanding performance. The closed coat structure of the aluminum oxide grain contributes to effective material removal, making these belts a reliable choice for various sanding operations.

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48141 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48141
Belts - Sanding 48141
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A80 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A80
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48141
Product Name Belts - Sanding
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus Job Pack - 07660749262 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2795114 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details
Belts - Surface Conditioning - 49496 - Flexovit USA, Inc.
Specs
Belt Type Bench, Pedestal or Backstand; Nonwoven
Applications & Materials Abraded Metalworking; Medium
Width 4.00 inch (102 mm)
View Details