Flexovit USA, Inc. Belts - Sanding 48081

Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A80 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Description
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A80 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexovit sanding belts, specifically part number 48081, are designed for industrial and portable sanding applications. They feature a premium aluminum oxide grain that provides durability and long life, making them suitable for both wood and metal sanding operations. The belts are constructed with an X-weight cotton cloth backing and a Mylar tape butt joint seam, which enhances flexibility and prevents stretching during use. This design ensures smooth, bump-free sanding performance. The closed coat aluminum oxide grain contributes to fast cutting capabilities, making these belts effective for a variety of applications. Safety precautions include the use of a dust respirator and eye protection during operation.

Datasheet Summary
Powered by GS/AI

The Flexovit sanding belts, specifically part number 48081, are designed for industrial and portable sanding applications. They feature a premium aluminum oxide grain that provides durability and long life, making them suitable for both wood and metal sanding operations. The belts are constructed with an X-weight cotton cloth backing and a Mylar tape butt joint seam, which enhances flexibility and prevents stretching during use. This design ensures smooth, bump-free sanding performance. The closed coat aluminum oxide grain contributes to fast cutting capabilities, making these belts effective for a variety of applications. Safety precautions include the use of a dust respirator and eye protection during operation.

Suppliers

Company
Product
Description
Supplier Links
Belts - Sanding - 48081 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Sanding
48081
Belts - Sanding 48081
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.) A80 These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.
  • X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding.
  • Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)

A80
These fast cutting belts deliver consistent performance on both wood and metal sanding operations. Closed coat aluminum oxide grain provides long life for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 48081
Product Name Belts - Sanding
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
Width 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819090 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333446 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Silicon Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 9.00 inch (229 mm)
Length 9.0 inch (229 mm)
View Details