Flexovit USA, Inc. Flap Bands 46431

Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Suppliers

Company
Product
Description
Supplier Links
Flap Bands - 46431 - Flexovit USA, Inc.
Angola, NY, USA
Flap Bands
46431
Flap Bands 46431
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing.
  • Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands.

ZA40
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46431
Product Name Flap Bands
Type Alumina Zirconia
Width 0.7500 inch (19.05 mm)
Max Speed 26000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes; Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194362 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z6020FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details