Flexovit USA, Inc. Spiral Band Sleeves 46095

Description
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Band Sleeves - 46095 - Flexovit USA, Inc.
Angola, NY, USA
Spiral Band Sleeves
46095
Spiral Band Sleeves 46095
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines.
  • Quality aluminum oxide grain, resin bonded to an extra sturdy backing.

A60
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46095
Product Name Spiral Band Sleeves
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834130643 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Discs - Z4545FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Wheel - WEI-52027 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 23000 rpm
Outer / OD 3 inch (76.2 mm)
View Details