Flexicon Corporation Tubular Cable Conveyor FLEXI-DISC®

Description
Handle friable materials gently, efficiently, dust-free FLEXI-DISC® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached to stainless steel cable. The discs and cable are driven by a wheel at one end of the circuit, and put under tension by a wheel at the other end. This design allows single or multiple inlets and outlets, and the routing of conveyor tubing horizontally, vertically or at any angle, through small holes in walls or ceilings. Because components are modular, inlets and outlets can be added, removed or relocated, and the circuit lengthened, shortened or re-routed as needs change. Features Gentle conveying of friable materials including powders, pellets, flakes, granules, chunks, shavings, fluff and regrind, with no separation of blended materials containing particles of disparate sizes, shapes and bulk densities Transfers material from single or multiple inlets to single or multiple outlets (ideal for packaging lines) Modular components allow changes in conveyor routing, length, and the number and position of inlets and outlets Low power requirements per volume of material conveyed Air-free conveying eliminates need for blowers and filtration equipment Maintains temperature and moisture levels of material being conveyed Enclosed system contains dust, prevents contamination Stainless steel components finished to food, pharmaceutical or industrial standards Evacuates material, minimizing waste and facilitating rapid cleaning Available with quick-clean accessories and CIP features
Description
Handle friable materials gently, efficiently, dust-free FLEXI-DISC® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached to stainless steel cable. The discs and cable are driven by a wheel at one end of the circuit, and put under tension by a wheel at the other end. This design allows single or multiple inlets and outlets, and the routing of conveyor tubing horizontally, vertically or at any angle, through small holes in walls or ceilings. Because components are modular, inlets and outlets can be added, removed or relocated, and the circuit lengthened, shortened or re-routed as needs change. Features Gentle conveying of friable materials including powders, pellets, flakes, granules, chunks, shavings, fluff and regrind, with no separation of blended materials containing particles of disparate sizes, shapes and bulk densities Transfers material from single or multiple inlets to single or multiple outlets (ideal for packaging lines) Modular components allow changes in conveyor routing, length, and the number and position of inlets and outlets Low power requirements per volume of material conveyed Air-free conveying eliminates need for blowers and filtration equipment Maintains temperature and moisture levels of material being conveyed Enclosed system contains dust, prevents contamination Stainless steel components finished to food, pharmaceutical or industrial standards Evacuates material, minimizing waste and facilitating rapid cleaning Available with quick-clean accessories and CIP features

Suppliers

Company
Product
Description
Supplier Links
Tubular Cable Conveyor - FLEXI-DISC® - Flexicon Corporation
Bethlehem, PA, USA
Tubular Cable Conveyor
FLEXI-DISC®
Tubular Cable Conveyor FLEXI-DISC®
Handle friable materials gently, efficiently, dust-free FLEXI-DISC® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached to stainless steel cable. The discs and cable are driven by a wheel at one end of the circuit, and put under tension by a wheel at the other end. This design allows single or multiple inlets and outlets, and the routing of conveyor tubing horizontally, vertically or at any angle, through small holes in walls or ceilings. Because components are modular, inlets and outlets can be added, removed or relocated, and the circuit lengthened, shortened or re-routed as needs change. Features Gentle conveying of friable materials including powders, pellets, flakes, granules, chunks, shavings, fluff and regrind, with no separation of blended materials containing particles of disparate sizes, shapes and bulk densities Transfers material from single or multiple inlets to single or multiple outlets (ideal for packaging lines) Modular components allow changes in conveyor routing, length, and the number and position of inlets and outlets Low power requirements per volume of material conveyed Air-free conveying eliminates need for blowers and filtration equipment Maintains temperature and moisture levels of material being conveyed Enclosed system contains dust, prevents contamination Stainless steel components finished to food, pharmaceutical or industrial standards Evacuates material, minimizing waste and facilitating rapid cleaning Available with quick-clean accessories and CIP features

Handle friable materials gently, efficiently, dust-free

FLEXI-DISC® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached to stainless steel cable. The discs and cable are driven by a wheel at one end of the circuit, and put under tension by a wheel at the other end. This design allows single or multiple inlets and outlets, and the routing of conveyor tubing horizontally, vertically or at any angle, through small holes in walls or ceilings. Because components are modular, inlets and outlets can be added, removed or relocated, and the circuit lengthened, shortened or re-routed as needs change.

Features

  • Gentle conveying of friable materials including powders, pellets, flakes, granules, chunks, shavings, fluff and regrind, with no separation of blended materials containing particles of disparate sizes, shapes and bulk densities
  • Transfers material from single or multiple inlets to single or multiple outlets (ideal for packaging lines)
  • Modular components allow changes in conveyor routing, length, and the number and position of inlets and outlets
  • Low power requirements per volume of material conveyed
  • Air-free conveying eliminates need for blowers and filtration equipment
  • Maintains temperature and moisture levels of material being conveyed
  • Enclosed system contains dust, prevents contamination
  • Stainless steel components finished to food, pharmaceutical or industrial standards
  • Evacuates material, minimizing waste and facilitating rapid cleaning
  • Available with quick-clean accessories and CIP features
Supplier's Site

Technical Specifications

  Flexicon Corporation
Product Category Industrial Conveyors
Product Number FLEXI-DISC®
Product Name Tubular Cable Conveyor
Conveyor Type Drag
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details