Flexbar Machine Corporation SERIES MG DIGITAL FORCE GAGES 18946

Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18946, Series MG012 Digital Force Gage. Capacity X Graduation: 0.12 x 0.0001 lb.
Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18946, Series MG012 Digital Force Gage. Capacity X Graduation: 0.12 x 0.0001 lb.

Suppliers

Company
Product
Description
Supplier Links
SERIES MG DIGITAL FORCE GAGES - 18946 - Flexbar Machine Corporation
Islandia, NY, USA
SERIES MG DIGITAL FORCE GAGES
18946
SERIES MG DIGITAL FORCE GAGES 18946
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18946, Series MG012 Digital Force Gage. Capacity X Graduation: 0.12 x 0.0001 lb.

SERIES MG DIGITAL FORCE GAGES
A versatile, rugged and compact unit featuring:

  • Microprocessor-based automatic peak memory, with recall-tensile and compressive loads.
  • Load cell deflection: 0.010" max.
  • Push-button calibration • Battery status • Auto shut-off
  • Accuracy: ±0.50%
  • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18946, Series MG012 Digital Force Gage.
  • Capacity X Graduation: 0.12 x 0.0001 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18946
Product Name SERIES MG DIGITAL FORCE GAGES
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 0.25lb/4 oz/100g/1N/1000mN - M5-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 2553732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details