Flexbar Machine Corporation FLEXBAR DIGITAL FORCE GAGE MODEL NO. EG05 18943

Description
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18943, Flexbar Digital Force Gage model No. EG05 Pounds: 0.5 x 0.0002 KG: 250 x 0.1 Newtons: 2.5 x 0.001
Description
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18943, Flexbar Digital Force Gage model No. EG05 Pounds: 0.5 x 0.0002 KG: 250 x 0.1 Newtons: 2.5 x 0.001

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR DIGITAL FORCE GAGE MODEL NO. EG05 - 18943 - Flexbar Machine Corporation
Islandia, NY, USA
FLEXBAR DIGITAL FORCE GAGE MODEL NO. EG05
18943
FLEXBAR DIGITAL FORCE GAGE MODEL NO. EG05 18943
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18943, Flexbar Digital Force Gage model No. EG05 Pounds: 0.5 x 0.0002 KG: 250 x 0.1 Newtons: 2.5 x 0.001

FLEXBAR DIGITAL FORCE GAGES

The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement.

FEATURES

  • Rugged cast aluminum housing is reversible for handheld use or test stand mounting.
  • Small size: 6" x 2 1/2" x 1 1/2".
  • Peak memory for tensile and compressive loads.
  • User programmable initial status of units and mode of operation.
  • Auto-shutoff after a user programmable period of inactivity.
  • Memory retention of setups after gage shutoff.
  • Push button selectable units of measure for LB, KG and N (Newtons).
  • Battery status indicator.
  • Push button calibration.
  • Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS:
  • Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST.
  • Sampling Rate - 30 samples per second.
  • Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum.
  • Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger.
  • Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18943, Flexbar Digital Force Gage model No. EG05
  • Pounds: 0.5 x 0.0002
  • KG: 250 x 0.1
  • Newtons: 2.5 x 0.001
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18943
Product Name FLEXBAR DIGITAL FORCE GAGE MODEL NO. EG05
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 2553733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Bending beam load cell HLCA1D1/4.4t - 1-HLCA1D1/4.4T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 8800 lbs (3991 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details