Flexbar Machine Corporation FLEXBAR DIGITAL FORCE GAGE 18941

Description
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18941, Flexbar Digital Force Gage model No. EG012 Pounds: 0.12 x 0.00005 KG: 50 x 0.02 Newtons: 0.5 x 0.0002
Description
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18941, Flexbar Digital Force Gage model No. EG012 Pounds: 0.12 x 0.00005 KG: 50 x 0.02 Newtons: 0.5 x 0.0002

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR DIGITAL FORCE GAGE - 18941 - Flexbar Machine Corporation
Islandia, NY, USA
FLEXBAR DIGITAL FORCE GAGE
18941
FLEXBAR DIGITAL FORCE GAGE 18941
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18941, Flexbar Digital Force Gage model No. EG012 Pounds: 0.12 x 0.00005 KG: 50 x 0.02 Newtons: 0.5 x 0.0002

FLEXBAR DIGITAL FORCE GAGES

The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement.

FEATURES

  • Rugged cast aluminum housing is reversible for handheld use or test stand mounting.
  • Small size: 6" x 2 1/2" x 1 1/2".
  • Peak memory for tensile and compressive loads.
  • User programmable initial status of units and mode of operation.
  • Auto-shutoff after a user programmable period of inactivity.
  • Memory retention of setups after gage shutoff.
  • Push button selectable units of measure for LB, KG and N (Newtons).
  • Battery status indicator.
  • Push button calibration.
  • Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS:
  • Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST.
  • Sampling Rate - 30 samples per second.
  • Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum.
  • Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger.
  • Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18941, Flexbar Digital Force Gage model No. EG012
  • Pounds: 0.12 x 0.00005
  • KG: 50 x 0.02
  • Newtons: 0.5 x 0.0002
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18941
Product Name FLEXBAR DIGITAL FORCE GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Advanced ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-2 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Single point load cell PW37PC3/50kg - 1-PW37PC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details