Flexbar Machine Corporation Digital Force Gage 50LBF, 25KGF 15414

Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 50lbF, 25kgF, 250N Resolution: 0.05lbF, 0.02kgF, 0.2N
Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 50lbF, 25kgF, 250N Resolution: 0.05lbF, 0.02kgF, 0.2N

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gage 50LBF, 25KGF - 15414 - Flexbar Machine Corporation
Islandia, NY, USA
Digital Force Gage 50LBF, 25KGF
15414
Digital Force Gage 50LBF, 25KGF 15414
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 50lbF, 25kgF, 250N Resolution: 0.05lbF, 0.02kgF, 0.2N

FLEXBAR DIGITAL FORCE GAGES BG SERIES

The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator.

Features:

  • Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control.
  • Averaging mode: for obtaining average readings over time, particularly useful for peel testing.
  • Gauge Control Language: full computer control of all gauge functions
  • Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod)
  • Capacity: 50lbF, 25kgF, 250N
  • Resolution: 0.05lbF, 0.02kgF, 0.2N
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 15414
Product Name Digital Force Gage 50LBF, 25KGF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW29C3/500kg - 1-PW29C3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Mounting Holes - LBC Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details