Flexbar Machine Corporation Digital Force Gage 10LBF, 5KGF 15412

Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 10lbF, 5kgF, 50N Resolution: 0.005lbF, 0.002kgF, 0.02N
Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 10lbF, 5kgF, 50N Resolution: 0.005lbF, 0.002kgF, 0.02N

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gage 10LBF, 5KGF - 15412 - Flexbar Machine Corporation
Islandia, NY, USA
Digital Force Gage 10LBF, 5KGF
15412
Digital Force Gage 10LBF, 5KGF 15412
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 10lbF, 5kgF, 50N Resolution: 0.005lbF, 0.002kgF, 0.02N

FLEXBAR DIGITAL FORCE GAGES BG SERIES

The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator.

Features:

  • Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control.
  • Averaging mode: for obtaining average readings over time, particularly useful for peel testing.
  • Gauge Control Language: full computer control of all gauge functions
  • Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod)
  • Capacity: 10lbF, 5kgF, 50N
  • Resolution: 0.005lbF, 0.002kgF, 0.02N
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 15412
Product Name Digital Force Gage 10LBF, 5KGF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW16AC3/250kg - 1-PW16AC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details