Flexbar Machine Corporation Digital Force Gage 5LBF, 2.5KGF 15411

Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 5lbF, 2.5kgF, 25N Resolution: 0.002lbF, 0.001kgF, 0.01N
Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 5lbF, 2.5kgF, 25N Resolution: 0.002lbF, 0.001kgF, 0.01N

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gage 5LBF, 2.5KGF - 15411 - Flexbar Machine Corporation
Islandia, NY, USA
Digital Force Gage 5LBF, 2.5KGF
15411
Digital Force Gage 5LBF, 2.5KGF 15411
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 5lbF, 2.5kgF, 25N Resolution: 0.002lbF, 0.001kgF, 0.01N

FLEXBAR DIGITAL FORCE GAGES BG SERIES

The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator.

Features:

  • Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control.
  • Averaging mode: for obtaining average readings over time, particularly useful for peel testing.
  • Gauge Control Language: full computer control of all gauge functions
  • Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod)
  • Capacity: 5lbF, 2.5kgF, 25N
  • Resolution: 0.002lbF, 0.001kgF, 0.01N
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 15411
Product Name Digital Force Gage 5LBF, 2.5KGF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-S20002-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
MR03-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - MR03-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details