Manufacturer: Flex Power Modules
Win Source Part Number: 890100-PMR5118UWP
Series: PMR 5000 (180W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V - - - 50A 4.5V - 14V Input
Package: 22-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: PMR511
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 890100-PMR5118UWP |
| Product Name | Power Supplies Board Mount DCDC Converters - PMR5118UWP |
| Package Type | Other; Tray |